ITT Cannon Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon DDMAF78SNMF0

Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon - 01K4239 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
01K4239
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon 01K4239
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K4239
Product Name Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details