ITT Cannon D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon DDMAF50SF0

Description
DSUB 50F CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 50F CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DSUB 50F CRIMP LC F ZINC

DSUB 50F CRIMP LC F ZINC

Buy Now
 - ITT Cannon DDMAF50SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F CRIMP LC F ZINC

DSUB 50F CRIMP LC F ZINC

Buy Now
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon - 01K4237 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
01K4237
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon 01K4237
D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMAF50SF0 ITT Cannon DDMAF50SF0 01K4237
Product Name D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data