ITT Cannon D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon DDMAF50SA183F0

Description
DSUB 50F CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 50F CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAF50SA183F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F CRIMP LC F ZINC

DSUB 50F CRIMP LC F ZINC

Buy Now
Swedesboro, NJ, United States
DSUB 50F CRIMP LC F ZINC

DSUB 50F CRIMP LC F ZINC

Buy Now
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon - 64R8527 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
64R8527
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon 64R8527
D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAF50SA183F0 DDMAF50SA183F0 64R8527
Product Name D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products