ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMAE78S

Description
DSUB 78 F HD CRIMP CLN ZINC
Request a Quote Datasheet
Description
DSUB 78 F HD CRIMP CLN ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDMAE78S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMAE78S
Connectors I/O - D-Sub & D-Ribbon DDMAE78S
DSUB 78 F HD CRIMP CLN ZINC

DSUB 78 F HD CRIMP CLN ZINC

Buy Now
 - ITT Cannon DDMAE78S - PEI-Genesis
Philadelphia, PA, United States
DSUB 78F CRIMP E GF ZINC

DSUB 78F CRIMP E GF ZINC

Buy Now
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon - 01K4233 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
01K4233
Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon 01K4233
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMAE78S ITT Cannon DDMAE78S 01K4233
Product Name Connectors I/O - D-Sub & D-Ribbon Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products