ITT Cannon Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon DDMAE78P

Description
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The HD D Sub Connector, Plug, 78Pos, part number DDMAE78P, features 78 contacts arranged in size 22 and utilizes crimp termination. It is designed for a wire gauge range of AWG 20-28 for standard applications and AWG 22-28 for high-density applications. The connector has a maximum current rating of 7.5 A and a contact resistance of 10 milli Ohm. It can withstand a dielectric voltage of 1000 VAC at sea level and is rated for 200 mating cycles. The operating temperature range is from -55°C to +125°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The contacts are made of copper alloy with a gold over nickel finish. This connector is suitable for applications requiring high reliability and durability.

Datasheet Summary
Powered by GS/AI

The HD D Sub Connector, Plug, 78Pos, part number DDMAE78P, features 78 contacts arranged in size 22 and utilizes crimp termination. It is designed for a wire gauge range of AWG 20-28 for standard applications and AWG 22-28 for high-density applications. The connector has a maximum current rating of 7.5 A and a contact resistance of 10 milli Ohm. It can withstand a dielectric voltage of 1000 VAC at sea level and is rated for 200 mating cycles. The operating temperature range is from -55°C to +125°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The contacts are made of copper alloy with a gold over nickel finish. This connector is suitable for applications requiring high reliability and durability.

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon - 01K4231 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
01K4231
Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon 01K4231
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4231
Product Name Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data