ITT Cannon D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon DDMAE50SF0

Description
DSUB 50F CRIMP LC E ZINC
Request a Quote Datasheet
Description
DSUB 50F CRIMP LC E ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMAE50SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F CRIMP LC E ZINC

DSUB 50F CRIMP LC E ZINC

Buy Now
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon - 21M9995 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
21M9995
D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon 21M9995
D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMAE50SF0 21M9995
Product Name D-Sub Shell, Receptacle, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details