ITT Cannon Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon DDMA78SNMBK52F0

Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon - 64R6329 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
64R6329
Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon 64R6329
HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, BRASS; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64R6329
Product Name Hd D-Sub Shell, Rcpt, Size Dd, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details