ITT Cannon Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon DDMA78SF0

Description
DSUB 78F CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 78F CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMA78SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 78F CRIMP LC ZINC

DSUB 78F CRIMP LC ZINC

Buy Now
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon - 01K4369 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
01K4369
Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon 01K4369
HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DD, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMA78SF0 01K4369
Product Name Hd D-Sub Shell, Rcpt, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details