Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140188-DDMA78S
Number of Positions: 78
Connector Type: D-Sub, Receptacle, Signal
Number of Rows: 4
Termination: Crimp
Current Rating: 7.5 A
Number of Contacts: 78
Gender: Receptacle
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 78
Body Material: Steel
Categories: D - Sub Connectors
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
DSUB 78F CRIMP GF ZINC
HD D SUB CONNECTOR, RECEPTACLE, 78POS; No. of Contacts:78Contacts;
| Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1140188-DDMA78S | ITT Cannon DDMA78S | 03C3907 |
| Product Name | D - Sub Connectors - DDMA78S | Hd D Sub Connector, Receptacle, 78Pos; No. Of Contacts Itt Cannon | |
| Termination | Crimp | Crimp |