ITT Cannon Connectors I/O - Rectangular, Signal & Power DDMA78P

Description
DSUB 78 M HD CRIMP G ZINC 78#22 CRIMP
Request a Quote Datasheet
Description
DSUB 78 M HD CRIMP G ZINC 78#22 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Rectangular, Signal & Power - DDMA78P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
DDMA78P
Connectors I/O - Rectangular, Signal & Power DDMA78P
DSUB 78 M HD CRIMP G ZINC 78#22 CRIMP

DSUB 78 M HD CRIMP G ZINC 78#22 CRIMP

Buy Now
Hd D-Sub Connector, Plug, 78Pos; D Sub Connector Type Itt Cannon - 36P9769 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 78Pos; D Sub Connector Type Itt Cannon
36P9769
Hd D-Sub Connector, Plug, 78Pos; D Sub Connector Type Itt Cannon 36P9769
HD D-SUB CONNECTOR, PLUG, 78POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:D*MA Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

HD D-SUB CONNECTOR, PLUG, 78POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:D*MA Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DDMA78P 36P9769
Product Name Connectors I/O - Rectangular, Signal & Power Hd D-Sub Connector, Plug, 78Pos; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details