The D-Sub Shell, Receptacle, Size DD, Brass (part number 01K4356) is designed for applications requiring a robust and reliable interconnect solution. This connector features a brass body and is part of the D*MA series, accommodating up to 50 positions. It is suitable for various applications, including video coaxial transmission, RF and telecom transmission, and power interconnects with a current capacity of up to 40 A. The connector supports a temperature range of -55°C to 125°C and has a dielectric withstanding voltage of 1250 VAC at sea level for signal contacts. The materials used include carbon steel for the shell with a tin-nickel finish, ensuring durability and resistance to corrosion. This product is not RoHS compliant. The connector's design allows for optimization of space while enhancing shielding effectiveness, making it a suitable choice for engineers looking for a compact and efficient solution.
D-SUB SHELL, RECEPTACLE, SIZE DD, BRASS; No. of Positions:50Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01K4356 |
| Product Name | D-Sub Shell, Receptacle, Size Dd, Brass; No. Of Positions Itt Cannon |