ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMA50SNMBK47

Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 60K5395 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
60K5395
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 60K5395
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K5395
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details