ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMA50SNMB

Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 01K4354 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
01K4354
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 01K4354
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:ITT CANNON - D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4354
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details