ITT Cannon D Sub Housing, Standard, 50 Position, Receptacle; No. Of Positions Itt Cannon DDMA50SA197

Description
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Positions Itt Cannon - 01K4348 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Positions Itt Cannon
01K4348
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Positions Itt Cannon 01K4348
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K4348
Product Name D Sub Housing, Standard, 50 Position, Receptacle; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details