ITT Cannon D Sub Housing, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon DDMA50S

Description
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No
Description
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon - 18C5667 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon
18C5667
D Sub Housing, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon 18C5667
D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No

D SUB HOUSING, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C5667
Product Name D Sub Housing, Standard, 50 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers