ITT Cannon D-Sub Shell, Plug, Size Dd, Brass; No. Of Positions Itt Cannon DDMA50PNMBF0

Description
D-SUB SHELL, PLUG, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Dd, Brass; No. Of Positions Itt Cannon - 01K4337 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dd, Brass; No. Of Positions Itt Cannon
01K4337
D-Sub Shell, Plug, Size Dd, Brass; No. Of Positions Itt Cannon 01K4337
D-SUB SHELL, PLUG, SIZE DD, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DD, BRASS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K4337
Product Name D-Sub Shell, Plug, Size Dd, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details