ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMA50PF225

Description
DSUB 50M CRIMP GF SS 50#20
Request a Quote Datasheet
Description
DSUB 50M CRIMP GF SS 50#20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDMA50PF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMA50PF225
Connectors I/O - D-Sub & D-Ribbon DDMA50PF225
DSUB 50M CRIMP GF SS 50#20

DSUB 50M CRIMP GF SS 50#20

Buy Now
 - ITT Cannon DDMA50PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP GF SS

DSUB 50M CRIMP GF SS

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 80T8153 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
80T8153
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 80T8153
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:D*MA Series; Connector Body Material:Stainless Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMA50PF225 ITT Cannon DDMA50PF225 80T8153
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details