ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDMA50PF0

Description
DSUB 50M CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 50M CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMA50PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M CRIMP LC ZINC

DSUB 50M CRIMP LC ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDMA50PF0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMA50PF0
Connectors I/O - D-Sub & D-Ribbon DDMA50PF0
DSUB 50 M CRIMP F0 ZINC

DSUB 50 M CRIMP F0 ZINC

Buy Now
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 01K4332 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
01K4332
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 01K4332
D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMA50PF0 DDMA50PF0 01K4332
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details