ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDM50SNMB77

Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 15M8997 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
15M8997
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 15M8997
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15M8997
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Contacts Amp - Te Connectivity - 15AC5294 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Termination Solder
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7243-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details