ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDM50SN

Description
DSUB 50F PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 50F PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB STR GF ZINC

DSUB 50F PCB STR GF ZINC

Buy Now
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 73H2348 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
73H2348
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 73H2348
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50SN 73H2348
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details