ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDM50S

Description
DSUB 50F SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 50F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50S - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F SOD GF ZINC

DSUB 50F SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDM50S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDM50S
Connectors I/O - D-Sub & D-Ribbon DDM50S
D-SUB CONNECTOR D*M SERIES

D-SUB CONNECTOR D*M SERIES

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon - 37P0123 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
37P0123
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon 37P0123
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DDM Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DDM Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50S DDM50S 37P0123
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products