ITT Cannon D-Sub Connectors DDM50PR

Description
DSUB 50M PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 50M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50PR - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB RA GF ZINC

DSUB 50M PCB RA GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDM50PR
D-Sub Connectors DDM50PR
DSUB 50M PCB RA GF ZINC

DSUB 50M PCB RA GF ZINC

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 96M2601 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
96M2601
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 96M2601
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50PR DDM50PR 96M2601
Product Name D-Sub Connectors D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products