50 Position D-Sub Plug, Male Pins Connector
DSUB 50M SOD GF TIN
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDM50PK87 | 1003-2975-ND | ITT Cannon DDM50PK87 | 01K4953 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |||
| Current Rating | 7.5 amps |