ITT Cannon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDM50PF

Description
DSUB 50M PCB RA GF ZINC
Request a Quote Datasheet
Description
DSUB 50M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50PF - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB RA GF ZINC

DSUB 50M PCB RA GF ZINC

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4947 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4947
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4947
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50PF 01K4947
Product Name D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details