ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDM50PD

Description
DSUB 50M PCB R/A G ZINC
Request a Quote Datasheet
Description
DSUB 50M PCB R/A G ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DDM50PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDM50PD
Connectors I/O - D-Sub & D-Ribbon DDM50PD
DSUB 50M PCB R/A G ZINC

DSUB 50M PCB R/A G ZINC

Buy Now
 - ITT Cannon DDM50PD - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB RA GF ZINC

DSUB 50M PCB RA GF ZINC

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 96B1936 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
96B1936
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 96B1936
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDM50PD ITT Cannon DDM50PD 96B1936
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details