ITT Cannon D-Sub Connectors DDM50PA183

Description
DSUB 50M SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 50M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50PA183 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD GF ZINC

DSUB 50M SOD GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDM50PA183
D-Sub Connectors DDM50PA183
Connector

Connector

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 96M2600 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
96M2600
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 96M2600
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ITT CANNON - D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50PA183 DDM50PA183 96M2600
Product Name D-Sub Connectors D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details