ITT Cannon Connectors I/O - D-Sub & D-Ribbon DDM50P

Description
DSUB 50M SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 50M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM50P - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD GF ZINC

DSUB 50M SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDM50P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDM50P
Connectors I/O - D-Sub & D-Ribbon DDM50P
D-SUB CONNECTOR D*M SERIES

D-SUB CONNECTOR D*M SERIES

Buy Now
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Itt Cannon - 41J2170 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Itt Cannon
41J2170
D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Itt Cannon 41J2170
D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM50P DDM50P 41J2170
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD015SAM232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers