ITT Cannon D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon DDM47W1SNMB76

Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon - 17T2188 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
17T2188
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon 17T2188
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T2188
Product Name D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products