ITT Cannon D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon DDM47W1S

Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon - 01K4929 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
01K4929
D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon 01K4929
D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4929
Product Name D-Sub Comb Connector, Rcpt, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details