The D-Sub Comb Connector, part number DD-36W4, is designed for applications requiring a combination of signal, power, and coaxial connections within a single connector. It features 32 signal contacts and 4 power positions, with a contact termination type of solder. This connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, while the coaxial contacts can handle up to 5 A. The dielectric withstanding voltage is rated at 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell and features gold over nickel plating for the contacts, ensuring durability and reliability. It is RoHS compliant and suitable for various applications, including video coaxial transmission, RF and telecom transmission, and high-power interconnects. The design allows for vertical standoffs or 90° brackets, accommodating PCB thicknesses up to 3.2 mm. This connector is ideal for engineers looking for a versatile and robust interconnect solution.
COMBO 36W4F CRIMP LC AU
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDM36W4SK47 | 48M2547 |
| Product Name | D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |