ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDM36W4S

Description
COMBO 36W4F SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 36W4F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM36W4S - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F SOD GF ZINC

COMBO 36W4F SOD GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 42J9771 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
42J9771
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 42J9771
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM36W4S 42J9771
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details