ITT Cannon D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon DDM36W4PP

Description
COMBO 36W4M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 36W4M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM36W4PP - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB RA GF ZINC

COMBO 36W4M PCB RA GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 01K4901 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
01K4901
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 01K4901
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM36W4PP 01K4901
Product Name D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data