ITT Cannon D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon DDM36W4PL

Description
COMBO 36W4M PCB RA GF ZINC
Request a Quote
Description
COMBO 36W4M PCB RA GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-36W4 (part number 01K4898) is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. It features 32 signal contacts and 4 power positions, with a current rating of up to 40 A for power contacts and 7.5 A for signal contacts. The connector supports both 75 Ω and 50 Ω coaxial connections, making it suitable for video and RF applications. It is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell and gold-plated copper alloy contacts, ensuring durability and reliability. It is compatible with PCB thicknesses up to 3.2 mm and offers various mounting options, including vertical standoffs and 90° brackets. This connector is ideal for engineers looking for a versatile and robust interconnect solution.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-36W4 (part number 01K4898) is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. It features 32 signal contacts and 4 power positions, with a current rating of up to 40 A for power contacts and 7.5 A for signal contacts. The connector supports both 75 Ω and 50 Ω coaxial connections, making it suitable for video and RF applications. It is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell and gold-plated copper alloy contacts, ensuring durability and reliability. It is compatible with PCB thicknesses up to 3.2 mm and offers various mounting options, including vertical standoffs and 90° brackets. This connector is ideal for engineers looking for a versatile and robust interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM36W4PL - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB RA GF ZINC

COMBO 36W4M PCB RA GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 01K4898 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
01K4898
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 01K4898
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM36W4PL 01K4898
Product Name D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data