ITT Cannon D-Sub Connectors DDM36H4PNK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDM36H4PNK87
D-Sub Connectors DDM36H4PNK87
Connector

Connector

Buy Now
 - ITT Cannon DDM36H4PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB STR GF H TIN

COMBO 36W4M PCB STR GF H TIN

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 08X8590 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
08X8590
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 08X8590
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDM36H4PNK87 ITT Cannon DDM36H4PNK87 08X8590
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products