The D-Sub Comb Connector, Plug, DD-24W7 (part number DDM-24W7P-N) from ITT Cannon is designed for mixed layouts with a contact arrangement of 24W7, featuring 17 size 20 signal contacts and 7 size 8 empty cavities. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum current rating of 7.5A for signal contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, the connector's insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The contact material is copper alloy with a gold flash finish, ensuring low contact resistance of 10 milli Ohm max. The connector operates within a temperature range of -55°C to +125°C and has passed a 20-hour salt spray test. It features a straight PCB contact type with a .120'' (3.05mm) through hole mounting method.
COMBO 24W7M PCB STR GF ZINC
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDM24W7PN | DDM24W7PN | 71K2902 |
| Product Name | D-Sub Connectors | D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |