ITT Cannon D-Sub Connectors DDM24W7PK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DDM24W7PK87
D-Sub Connectors DDM24W7PK87
Connector

Connector

Buy Now
 - ITT Cannon DDM24W7PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M SOD GF TIN

COMBO 24W7M SOD GF TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DDM24W7PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DDM24W7PK87
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DDM24W7PK87
COMBO-D 17#20 7#8 PIN 053515-1144

COMBO-D 17#20 7#8 PIN 053515-1144

Buy Now
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon - 51R5879 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
51R5879
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon 51R5879
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDM24W7PK87 ITT Cannon DDM24W7PK87 DDM24W7PK87 51R5879
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details