ITT Cannon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon DDM24W7PD

Description
COMBO 24W7M SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 24W7M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDM24W7PD - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M SOD GF ZINC

COMBO 24W7M SOD GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 01K4857 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
01K4857
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 01K4857
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDM24W7PD 01K4857
Product Name D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products