The D-Sub Comb Connector, Plug, DD-24W7, part number 01K4856, is designed for applications requiring a combination of signal and power connections in a compact form factor. This connector features 17 signal contacts and 7 power positions, making it suitable for various interconnect needs. It supports through-hole termination and is compatible with PC boards up to 3.2 mm thick. The connector is rated for a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The materials used include a carbon steel shell with tin-nickel plating and gold over nickel for the contacts, ensuring durability and reliability. This product is ideal for engineers looking for a versatile connector that optimizes space while providing effective shielding against EMI/RFI interference.
COMBO 24W7M SOD GF ZINC
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDM24W7PC | 01K4856 |
| Product Name | D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |