The D-Sub Connector, Receptacle, 50Pos, part number 01K5067, is designed for standard D-Subminiature applications. It features 50 contacts of size 20, with a socket gender and a contact termination type suitable for solder pot connections. The connector supports a wire gauge range of AWG 20-28 and has a current rating of 7.5 A at 85°C and 5 A at 105°C. It is capable of withstanding a dielectric voltage of 1200 VAC at sea level and has a maximum contact resistance of 10 milli Ohm. The operating temperature range is from -55°C to +125°C. The shell is made of steel with a yellow chromate finish over cadmium or zinc, while the insulator is thermoplastic (PCT) with a UL 94V-0 rating. The connector is also tested for salt spray for 20 hours, ensuring durability in harsh environments.
DSUB 50F PCB STR GF ZINC
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DD50SV | 01K5067 |
| Product Name | D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |