ITT Cannon Dsub 50M Pcb Str Gf Zinc Itt Cannon DD50PV

Description
DSUB 50M PCB STR GF ZINC
Request a Quote
Description
DSUB 50M PCB STR GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dsub 50M PCB Str GF Zinc from ITT Cannon is a standard D-Subminiature connector designed for PCB applications. It features a 50-pin arrangement with a contact size of 20, suitable for wire gauges ranging from AWG 20 to 28. The connector has a current rating of 7.5 A at 85°C and 5 A at 105°C, with a maximum contact resistance of 10 milli Ohm. It is rated for 50 mating cycles and has a dielectric withstanding voltage of 1200 VAC at sea level. Constructed with a steel shell finished in yellow chromate over cadmium or zinc, the connector is designed to withstand operating temperatures from -55°C to +125°C. The insulator is made of thermoplastic (type PCT UL 94V-0) and is black in color. The contacts are made from copper alloy with a gold flash finish, and the termination method is solder pot. The mounting method includes a plastic bracket with grounding brackets and M3 captive nuts. This connector is suitable for applications requiring durability and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Dsub 50M PCB Str GF Zinc from ITT Cannon is a standard D-Subminiature connector designed for PCB applications. It features a 50-pin arrangement with a contact size of 20, suitable for wire gauges ranging from AWG 20 to 28. The connector has a current rating of 7.5 A at 85°C and 5 A at 105°C, with a maximum contact resistance of 10 milli Ohm. It is rated for 50 mating cycles and has a dielectric withstanding voltage of 1200 VAC at sea level. Constructed with a steel shell finished in yellow chromate over cadmium or zinc, the connector is designed to withstand operating temperatures from -55°C to +125°C. The insulator is made of thermoplastic (type PCT UL 94V-0) and is black in color. The contacts are made from copper alloy with a gold flash finish, and the termination method is solder pot. The mounting method includes a plastic bracket with grounding brackets and M3 captive nuts. This connector is suitable for applications requiring durability and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DD50PV - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB STR GF ZINC

DSUB 50M PCB STR GF ZINC

Buy Now
Dsub 50M Pcb Str Gf Zinc Itt Cannon - 01K5046 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 50M Pcb Str Gf Zinc Itt Cannon
01K5046
Dsub 50M Pcb Str Gf Zinc Itt Cannon 01K5046
DSUB 50M PCB STR GF ZINC

DSUB 50M PCB STR GF ZINC

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DD50PV 01K5046
Product Name Dsub 50M Pcb Str Gf Zinc Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products