ITT Cannon D-Sub Connectors DD50PK87

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DD50PK87
D-Sub Connectors DD50PK87
Connector

Connector

Buy Now
 - ITT Cannon DD50PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD GF TIN

DSUB 50M SOD GF TIN

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 96B4222 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
96B4222
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 96B4222
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD50PK87 ITT Cannon DD50PK87 96B4222
Product Name D-Sub Connectors D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 8638PSS2006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
4 suppliers
ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details