ITT Cannon Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DD50P1A0NK87

Description
Win Source Part Number: 1336934-DD50P1A0NK87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 50 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 5 (DD, D) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DD50
Request a Quote Datasheet
Description
Win Source Part Number: 1336934-DD50P1A0NK87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 50 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 5 (DD, D) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DD50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1336934-DD50P1A0NK87 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1336934-DD50P1A0NK87
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1336934-DD50P1A0NK87
Win Source Part Number: 1336934-DD50P1A0NK87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Original D Number of Positions: 50 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Shell Size, Connector Layout: 5 (DD, D) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: DD50

Win Source Part Number: 1336934-DD50P1A0NK87
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Original D
Number of Positions: 50
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Shell Size, Connector Layout: 5 (DD, D)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: DD50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1336934-DD50P1A0NK87
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details