ITT Cannon D Sub Backshell, Dd, 180 , Steel Body Rohs Compliant Itt Cannon DD24661

Description
D Sub Backshell, DD, 180 , Steel Body RoHS Compliant: No
Datasheet
Description
D Sub Backshell, DD, 180 , Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Dd, 180 , Steel Body Rohs Compliant Itt Cannon - 45Y4991 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Dd, 180 , Steel Body Rohs Compliant Itt Cannon
45Y4991
D Sub Backshell, Dd, 180 , Steel Body Rohs Compliant Itt Cannon 45Y4991
D Sub Backshell, DD, 180 , Steel Body RoHS Compliant: No

D Sub Backshell, DD, 180 , Steel Body RoHS Compliant: No

Supplier's Site Datasheet
Deep Straight Clamp, Size Dd, Steel; Product Range Itt Cannon - 93F3712 - Newark, An Avnet Company
Chicago, IL, United States
Deep Straight Clamp, Size Dd, Steel; Product Range Itt Cannon
93F3712
Deep Straight Clamp, Size Dd, Steel; Product Range Itt Cannon 93F3712
DEEP STRAIGHT CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DD; Enclosure Material:Steel RoHS Compliant: No

DEEP STRAIGHT CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DD; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y4991
Product Name D Sub Backshell, Dd, 180 , Steel Body Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details