ITT Cannon Round Cable Clamp, Size Dd, Steel; Product Range Itt Cannon DD20964

Description
ROUND CABLE CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DD; External Depth:1.062" RoHS Compliant: No
Datasheet
Description
ROUND CABLE CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DD; External Depth:1.062" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cable Clamp, Size Dd, Steel; Product Range Itt Cannon - 93F3717 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Size Dd, Steel; Product Range Itt Cannon
93F3717
Round Cable Clamp, Size Dd, Steel; Product Range Itt Cannon 93F3717
ROUND CABLE CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DD; External Depth:1.062" RoHS Compliant: No

ROUND CABLE CLAMP, SIZE DD, STEEL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DD; External Depth:1.062" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3717
Product Name Round Cable Clamp, Size Dd, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details