ITT Cannon D Sub Backshell, Size Dd, 50Deg; Product Range Itt Cannon DD121073-53

Description
D SUB BACKSHELL, SIZE DD, 50DEG; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:50°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DD, 50DEG; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:50°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dd, 50Deg; Product Range Itt Cannon - 37P0204 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dd, 50Deg; Product Range Itt Cannon
37P0204
D Sub Backshell, Size Dd, 50Deg; Product Range Itt Cannon 37P0204
D SUB BACKSHELL, SIZE DD, 50DEG; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:50°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DD, 50DEG; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:50°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37P0204
Product Name D Sub Backshell, Size Dd, 50Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details