ITT Cannon D Sub Backshell, Size Dd, Thermoplastic; Product Range Itt Cannon DD121073-153

Description
D SUB BACKSHELL, SIZE DD, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DD, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dd, Thermoplastic; Product Range Itt Cannon - 61H3488 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dd, Thermoplastic; Product Range Itt Cannon
61H3488
D Sub Backshell, Size Dd, Thermoplastic; Product Range Itt Cannon 61H3488
D SUB BACKSHELL, SIZE DD, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DD, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61H3488
Product Name D Sub Backshell, Size Dd, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details