ITT Cannon D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCY37SA191

Description
DSUB 37F SOD Y G30 ZINC
Request a Quote Datasheet
Description
DSUB 37F SOD Y G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCY37SA191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F SOD Y G30 ZINC

DSUB 37F SOD Y G30 ZINC

Buy Now
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K4169 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K4169
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K4169
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCY37SA191 01K4169
Product Name D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details