ITT Cannon D-Sub Connectors DCU37PK87F0

Description
DSUB 37M CRIMP LC TIN
Request a Quote Datasheet
Description
DSUB 37M CRIMP LC TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCU37PK87F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP LC TIN

DSUB 37M CRIMP LC TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCU37PK87F0
D-Sub Connectors DCU37PK87F0
Connector

Connector

Buy Now
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Itt Cannon - 26T4180 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Itt Cannon
26T4180
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Itt Cannon 26T4180
D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,crimp Terminal,hole .112-.124 Itt Cannon - 96H0461 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,crimp Terminal,hole .112-.124 Itt Cannon
96H0461
Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,crimp Terminal,hole .112-.124 Itt Cannon 96H0461
Connector,D-Shell,Ca ble Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,CRIMP Terminal,HOLE .112-.124

Connector,D-Shell,Cable Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,CRIMP Terminal,HOLE .112-.124

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCU37PK87F0 DCU37PK87F0 26T4180 96H0461
Product Name D-Sub Connectors D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Itt Cannon Connector,d-Shell,cable Mount,recept,37 Contacts,pin,0.109 Pitch,crimp Terminal,hole .112-.124 Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data