ITT Cannon D Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Itt Cannon DCU-37S-A197

Description
D SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Itt Cannon - 25AC3240 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Itt Cannon
25AC3240
D Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Itt Cannon 25AC3240
D SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC3240
Product Name D Sub Connector, Rcpt, 37Pos, Crimp; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details