COMBO 8W8M PCB STR Z GF H TIN
CONNECTOR, D SUB COMBO, PLUG, 8 POSITION; Product Range:680M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCMZ8H8PNK87 | ITT Cannon DCMZ8H8PNK87 | 16F008 |
| Product Name | D-Sub Connectors | Connector, D Sub Combo, Plug, 8 Position; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |